1-2273008-4 Copper Cable Assemblies by TE Connectivity

M8 x 1.0 Angled plug Pigtail

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.71

Distributor Stock
Logo for Farnell
Farnell
from US$12.71
No stock
Buy Now
Logo for TE Store
TE Store
from US$28.11
19
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.86
-
Buy Now
Logo for Avnet America
Avnet America
from US$12.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.80
-
Buy Now

Specifications

Cable Jacket Color Black
Insulation Material PVC
Wire Color Brown, Blue, Black
Connector Color Blue
Environmental Protection With
Configuration Single Ended
Number of Positions 3
Keying A
Contact Current Rating 4A
Overall Outside Cable Diameter .177in, 4.5mm
Cable Assembly Length 10000mm
Wire Size 22AWG, .326mm²
Operating Voltage 60VDC, 60VAC
Housing Material Plastic
Mounting Angle Right Angle
Screw & Hole Thread Size M8
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Box
Packaging Quantity 25
Product Type Cable Assembly
Assembly Type Pigtail
Cable Assembly Type M8 Pigtail
Connector Type Plug
LED Without
Cable Type PVC
Shielded No
Operating Temperature Range -22 – 176°F, -30 – 80°C

Alternative Descriptions

M8 x 1.0 Angled plug Pigtail Cable Assembly Type: M8 Pigtail Number of Positions: 3 Cable Assembly Length: 10 m M8/M12 Application Type: Sensor/Actuator Connector & Keying Code: A M8 Pigtail 3 10 m Sensor/Actuator | M8 Connector: Pigtail Cable & Right Angle | Part Number: 1-2273008-4 | Internal Number: 1-2273008-4 | TE Connectivity | TE Store
M8 X 1.0 Angled Plug Pigtail |Te Connectivity 1-2273008-4 | Newark Electronics
Cable Assembly PVC 10m 22AWG 3POS M8 RA Circular M Carton | Avnet America
M8 x 1.0 Angled plug Pigtail | TE Connectivity 1-2273008-4 | RS Americas
M8 X 1.0 ANGLED PLUG PIGTAIL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2273008-4?

Additional datasheets, footprints and schematics for 1-2273008-4 are listed on our Part Details page. You can also find images and similar parts to 1-2273008-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2273008-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2273008-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2273008-4 fall under?

The 1-2273008-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1-2273008-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2273008-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2273008-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2273008-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-2273008-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2273008-4 often in real-time on the comparison pages.

What if I can't find stock of 1-2273008-4?

You can fill out our help required form which you can use to request a quote for 1-2273008-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay