Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 26 |
---|---|
Keying | X |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Columns | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Style | Right Angle |
Tail Plating Thickness | 39.36µin, 1µm |
Multiple Contact Types | Without |
Contact Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
端子のタイプ | Tab |
Tail Plating Finish | Matte |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Tail Length | 3.1mm, .122in |
幅 | 15mm |
Length | 1.12in, 28.6mm |
Width | .59in |
Height | 11.8mm, .464in |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .079in, 2mm |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | No |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Retention Type | Latch |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Lock Type | Latch |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
PCB Mount Alignment Type | Peg |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 16 |
Packaging Method | Tube |
Row-to-Row Spacing | 3.3mm, .129in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Insertion Force | Standard |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shrouded Connector Header 26 Position 2mm Solder Right Angle Through Hole | Avnet America |
Special Order: DYNAMIC 1100D HDR ASSY H 26P XBLACK TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 26 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-2271888-3 | Internal Number: 1-2271888-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2271888-3?
Additional datasheets, footprints and schematics for 1-2271888-3 are listed on our Part Details page. You can also find images and similar parts to 1-2271888-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2271888-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2271888-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2271888-3 fall under?
The 1-2271888-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2271888-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2271888-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2271888-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2271888-3 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1-2271888-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2271888-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2271888-3?
You can fill out our help required form which you can use to request a quote for 1-2271888-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.