Options for Price Comparison
Distributor Statistics for 1-2271798-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-2271798-1
Details for 1-2271798-1 by TE Connectivity
Cable Assemblies > Automotive, Truck, Bus, & Off-Road Cable Assemblies > Electric, Hybrid & Fuel Cell Cable Assemblies
GBT DC EV CHARGE GUN 250A BLACK
1-2271798-1 image

1-2271798-1 by TE Connectivity

GBT DC EV CHARGE GUN 250A BLACK
Part Information
1-2271798-1 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 245°C
Status: Active
Product Code: W975
Global Product Line: Z91
GPL Description: Industrial
Specifications
Configuration:
Single-Ended
Shielded:
No
Mounting Angle:
180°
Voltage Bands:
High
Operating Voltage:
750VDC, 750VAC
Cable Assembly Length:
3.92 – 5.08m, 16.375ft
Cable Assembly Type:
GB DC EVI Charge cable assembly
Sealed:
Yes