Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | 14.5A |
Voltage | 300VAC |
Centerline (Pitch) | .295in, 7.5mm |
Circuit Application | Power & Signal |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors D3950 HDR 8POS 1ROW X KEY | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
D3950 HDR 8POS 1ROW X KEY Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .295 in Centerline (Pitch): 7.5 mm Header Wire-to-Board 8 .295" | Header Assembly: Wire-To-Board Connector & Spring Clamp & 7.5 Mm Pitch & 14.5A | Part Number: 1-2271457-8 | Internal Number: 1-2271457-8 | .295" | TE Store |
Connector Shrouded Header 8 Position 7.5mm Solder Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-2271457-8?
Additional datasheets, footprints and schematics for 1-2271457-8 are listed on our Part Details page. You can also find images and similar parts to 1-2271457-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2271457-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2271457-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2271457-8 fall under?
The 1-2271457-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2271457-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2271457-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2271457-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2271457-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-2271457-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2271457-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2271457-8?
You can fill out our help required form which you can use to request a quote for 1-2271457-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.