Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Interconnection Type | Serial |
---|---|
Color | Black |
Jacket Color | Black |
Keying | Minus-Plus |
Contact Base Material | Copper Alloy |
Number of Contact Rails | 3 |
Contact Finish | Tin |
Wire Size | 12AWG |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Dimensions | 113 x 90 x 22 (W x D x H)mm |
Cable Length | 1m, 3.28ft |
Bypass Diode | With |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Housing Color | Black |
Packaging Quantity | 40 |
Connection Style | Direct Wire |
Junction Box Type | Crystalline |
Wire/Cable Type | PV Wire |
Connector Type | PV4-S |
Product Type | Junction Box |
Diode Style | SL1515B, SL1515E |
Foil Termination Method | Clamp |
SOLARLOK Crystalline 3-Rail Junction Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2270285-1?
Additional datasheets, footprints and schematics for 1-2270285-1 are listed on our Part Details page. You can also find images and similar parts to 1-2270285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2270285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2270285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2270285-1 fall under?
The 1-2270285-1 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1-2270285-1 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2270285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2270285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2270285-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2270285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2270285-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2270285-1?
You can fill out our help required form which you can use to request a quote for 1-2270285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.