1-2270170-2 Part Information

Details for 1-2270170-2 by TE Connectivity

Power Systems>Solar & Photovoltaics>Solar Distribution Boxes

Part Downloads

Part Specifications

Jacket Color Black
Interconnection Type Serial
Color Black
Keying Minus-Plus
Contact Finish Tin
Contact Base Material Copper Alloy
Number of Contact Rails 4
Accepts Wire Insulation Diameter Range 6.35mm, .25in
Cable Length 1.2m, 3.94ft
Wire Size 12AWG
Dimensions 115 x 110 x 23 (W x D x H)mm
Bypass Diode With
Housing Color Black
Housing Material Polyphenylene Ether (PPE) + Polystyrene (PS)
Packaging Quantity 30
Diode Style SL1515B, SL1515E
Junction Box Type Crystalline
Connection Style Direct Wire
Wire/Cable Type PV Wire
Connector Type PV4-S
Product Type Junction Box
Foil Termination Method Omega Clip
Not reviewed for solder process capability
Status: Active
Product Code: W959
Global Product Line: E83
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2270170-2?

Additional datasheets, footprints and schematics for 1-2270170-2 are listed in our Part Details tab. You can also find the 1-2270170-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2270170-2 in the Pricing & Inventory tab next to part details. You can view 1-2270170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2270170-2 fall under?

The 1-2270170-2 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.

Can I view similar or alternative parts?

You can view similar parts to 1-2270170-2 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2270170-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2270170-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2270170-2 have stock available?

There is no stock from authorised distributors for 1-2270170-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2270170-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2270170-2?

You can fill out our help required form which you can use to request a quote for 1-2270170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-2270170-2

Loading...
Loading Results for 1-2270170-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us