Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Number of Positions | 6 |
---|---|
Keying | A |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Contact Plating Material | Pre-Tin |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 2mm, .0787in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment Type | Keyed |
Contact Retention | With |
Mating Retention Type | Locking Latch |
Circuit Application | Signal |
Sealable | No |
Product Type | Connector |
Insertion Force | Standard |
Connector System | Wire-to-Board |
Connector Style | Plug/Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Glow Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
SGI2.0 PLUG ASSEMBLY 6P, KEY A,NTL Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Standard Rectangular Connector | Part Number: 1-2232979-6 | Internal Number: 1-2232979-6 | TE Connectivity | TE Store |
Conn, Plug, 6Pos, 1Row, 2Mm, Idc/Idt | Newark Electronics |
CONN, PLUG, 6POS, 1ROW, 2MM, IDC/IDT | element14 |
IDC Plug 6 Position 1 Row Straight Cable Mount IDT Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232979-6?
Additional datasheets, footprints and schematics for 1-2232979-6 are listed on our Part Details page. You can also find images and similar parts to 1-2232979-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232979-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232979-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232979-6 fall under?
The 1-2232979-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2232979-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232979-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232979-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232979-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1-2232979-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232979-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2232979-6?
You can fill out our help required form which you can use to request a quote for 1-2232979-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.