Card Entry Style | Side |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 10 |
Number of Insulation Displacement Slots | 10 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Retention Within Housing | With |
PCB Thickness (Recommended) | 1.36 – 1.64mm, .053 – .064in |
Height | 7.3mm, .287in |
Wire Size | 24 – 22AWG, .22 – .35mm² |
Accepts Wire Insulation Diameter Range | .047 – .063in, 1.2 – 1.6mm |
UL Voltage Rating | 50VAC |
Operating Voltage | 50V |
Housing Material | PA 66 GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 2432 |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
10P MONOPLUG 2.5 Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 10 .098" 2.5 mm | Standard Edge Connector | Part Number: 1-2232892-0 | Internal Number: 1-2232892-0 | .098" | TE Connectivity | TE Store |
Wire to Board Receptacle 10 Position Cable Mount IDT | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232892-0?
Additional datasheets, footprints and schematics for 1-2232892-0 are listed on our Part Details page. You can also find images and similar parts to 1-2232892-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232892-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232892-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232892-0 fall under?
The 1-2232892-0 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2232892-0 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232892-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232892-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232892-0 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-2232892-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232892-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2232892-0?
You can fill out our help required form which you can use to request a quote for 1-2232892-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.