Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Keying Code | A |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2µm, 80µin |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 50VDC, 50VAC |
Housing Material | Polyamide - GF |
Centerline (Pitch) | 2mm, .0787in |
Housing Color | Natural |
VDE Tested | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention | With |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Header Type | Header Only |
Sealable | Yes |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Glow Wire |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn, Header, 8Pos, 1Row, 2Mm, Smt Rohs Compliant: Yes |Te Connectivity 1-2232829-8 | Newark Electronics |
CONN, HEADER, 8POS, 1ROW, 2MM, SMT | element14 |
Shrouded Header 8 Position 1 Row Straight Surface Mount Solder T/R | Avnet America |
SGI2.0 HEADER ASSEMBLY SMT 8P,KEY A,NTL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 8 | PCB Header & Receptacle | Part Number: 1-2232829-8 | Internal Number: 1-2232829-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2232829-8?
Additional datasheets, footprints and schematics for 1-2232829-8 are listed on our Part Details page. You can also find images and similar parts to 1-2232829-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232829-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232829-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232829-8 fall under?
The 1-2232829-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2232829-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232829-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232829-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232829-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 1-2232829-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232829-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2232829-8?
You can fill out our help required form which you can use to request a quote for 1-2232829-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.