Status: | Unknown |
---|---|
Series: | Grace Inertia 7.92 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Pitch Spacing | 7.92mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Grace Inertia 7.92 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Gic 7.92Mm Conn Hdr Ass Y 2Pos Red |Amp Te Connectivity 1-2232784-2 | Newark Electronics |
GIC 7.92MM CONN HDR ASS Y 2POS RED | Rapid Electronics |
TE Connectivity GIC 7.92MM CONN HDR ASSY 2POS RED Header | Distrelec |
Where can I find additional details, specifications and documents for a 1-2232784-2 .?
Additional datasheets, footprints and schematics for 1-2232784-2 . are listed on our Part Details page. You can also find images and similar parts to 1-2232784-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232784-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232784-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232784-2 . fall under?
The 1-2232784-2 . is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2232784-2 . when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232784-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232784-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232784-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2232784-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232784-2 . often in real-time on the comparison pages.
What if I can't find stock of 1-2232784-2 .?
You can fill out our help required form which you can use to request a quote for 1-2232784-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.