Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Centerline (Pitch) | .197in, 5mm |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
6P PL RAST 5 Tab Header TH Vertical | Rapid Electronics |
PIN HEADERS | Farnell |
6P, PL RAST 5 Tab Header, TH,Vertical PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 1-2232532-6 | Internal Number: 1-2232532-6 | TE Connectivity | TE Store |
6P, PL RAST 5 TAB HEADER, TH,VERTICAL | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232532-6?
Additional datasheets, footprints and schematics for 1-2232532-6 are listed on our Part Details page. You can also find images and similar parts to 1-2232532-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232532-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232532-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232532-6 fall under?
The 1-2232532-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2232532-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232532-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232532-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232532-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-2232532-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232532-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2232532-6?
You can fill out our help required form which you can use to request a quote for 1-2232532-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.