Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 2µm, .08µin |
Contact Mating Area Plating Material Finish | Matte |
Mating Tab Thickness | .031in, .8mm |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Mating Tab Width | 6.3mm, .248in |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Alignment | With |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Alignment Type | Guide Pin |
Connector Mounting Type | DIN Rail |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
3P, RAST 5 TAB HEADER, THV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 1-2232511-3 | Internal Number: 1-2232511-3 | TE Connectivity | TE Store |
Power Connector 3 Position Straight Angle Through Hole Loose Piece | Avnet America |
3P, RAST 5 TAB HEADER, THV | TE Connectivity 1-2232511-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2232511-3?
Additional datasheets, footprints and schematics for 1-2232511-3 are listed on our Part Details page. You can also find images and similar parts to 1-2232511-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232511-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232511-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232511-3 fall under?
The 1-2232511-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2232511-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232511-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232511-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232511-3 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 1-2232511-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232511-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2232511-3?
You can fill out our help required form which you can use to request a quote for 1-2232511-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.