Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Keying & Polarized Position Locations | 1C |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Mating Tab Width | 6.35mm, .248in, 6.3mm, .25in |
Mating Tab Thickness | .81mm, .032in, .031in, .8mm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 149.606µin |
Mating Post Length | 8.5mm, .33in |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | 5mm, .197in |
コネクタの高さ | 12.8mm |
PCB Thickness (Recommended) | 1.5mm, .06in |
Connector Length | .48in, 12.3mm |
Connector Height | .5in, .503in, 12.8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Polarizing Pegs |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Power |
実装方法 | Loose Piece |
Packaging Quantity | 153 |
Packaging Method | Loose Piece |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .138in, 3.5mm |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2P, Rast 5 Tab Header, Thv |Amp Te Connectivity 1-2232043-2 | Newark Electronics |
Conn Power HDR 2Power POS 5mm Solder ST Thru-Hole 4 Terminal 1 Port Box/Carton | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | RAST Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-2232043-2?
Additional datasheets, footprints and schematics for 1-2232043-2 are listed on our Part Details page. You can also find images and similar parts to 1-2232043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232043-2 fall under?
The 1-2232043-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2232043-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232043-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232043-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-2232043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232043-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2232043-2?
You can fill out our help required form which you can use to request a quote for 1-2232043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.