Status: | Unknown |
---|---|
Series: | Dynamic D-3950 Series |
RoHS: | Unknown |
Pitch Spacing | 7.5mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Receptacle |
Product Range | Dynamic D-3950 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
D3950 REC 11POS 1ROW X KEY MARKED Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): .295 in Centerline (Pitch): 7.5 mm Receptacle Wire-to-Board 11 .295" | PCB Terminal Block | Part Number: 1-2229794-1 | Internal Number: 1-2229794-1 | .295" | TE Connectivity | TE Store |
Conn Housing RCP 11 POS 7.5mm ST Cable Mount Tray | Avnet America |
Wire-To-Board Connector, Dynamic D-3950 Series, Receptacle, 11, 7.5 Mm, Gold Plated Contacts |Te Connectivity 1-2229794-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2229794-1?
Additional datasheets, footprints and schematics for 1-2229794-1 are listed on our Part Details page. You can also find images and similar parts to 1-2229794-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2229794-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2229794-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2229794-1 fall under?
The 1-2229794-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2229794-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2229794-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2229794-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2229794-1 have stock available?
Authorised distributors including TE Store, Avnet America and Newark Electronics have stock available or on a lead time for 1-2229794-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2229794-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2229794-1?
You can fill out our help required form which you can use to request a quote for 1-2229794-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.