Status: | Unknown |
---|---|
Series: | Amplimite 90 Series |
RoHS: | Unknown |
No. of Positions | 104Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DF |
Product Range | Amplimite 90 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | TE Size 22 204370-2 Pin Contact |
SVHC | No SVHC (07-Jul-2017) |
Hd D Sub Housing, Df, Steel | Newark Electronics |
Series 90 High Density D-Sub Miniature Connector without Contacts PL 6 Shell Size 104 POS Cable Mount | Avnet America |
AMPLIMITE IP67,SZ6,90,104P, IF SEAL | TE Connectivity 1-2221860-6 | RS Americas |
TE Connectivity AMPLIMITE IP67 SZ6 90 104 POS IFS PLUG D | Distrelec |
Where can I find additional details, specifications and documents for a 1-2221860-6?
Additional datasheets, footprints and schematics for 1-2221860-6 are listed on our Part Details page. You can also find images and similar parts to 1-2221860-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2221860-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2221860-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2221860-6 fall under?
The 1-2221860-6 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-2221860-6 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2221860-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2221860-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2221860-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 1-2221860-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2221860-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2221860-6?
You can fill out our help required form which you can use to request a quote for 1-2221860-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.