Prices starting from US$84.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$102.51 |
No stock
|
Buy Now | |
Newark Electronics | US$132.12 |
61
|
Buy Now | |
Rapid Electronics | US$116.21 |
61
|
Buy Now | |
Chip One Stop | US$104.00 |
61
|
Buy Now | |
Distrelec | US$84.22 |
61
|
Buy Now | |
Avnet America | US$102.38 |
-
|
Buy Now | |
RS Americas | US$128.73 |
-
|
Buy Now | |
element14 | US$134.60 |
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Cadmium |
Rear Shell Material | Steel |
Front Shell Plating Material | Cadmium |
Front Shell Plating Finish | Yellow Chromate |
Shell Material | Steel |
Front Shell Material | Steel |
Shell Plating Finish | Yellow Chromate |
Box Mount D-Sub Connector Insert Arrangement | MS18274-2 |
Rear Shell Plating Material | Cadmium |
Non-Magnetic | No |
Number of Positions | 26 |
Power/Signal/Coax Combination | No |
Preloaded | No |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 50 – 100µin, 1.3µm |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .115 – .125in, 3.05mm |
Connector Mounting Type | Panel |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Individual |
Sealable | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Blindmate | No |
Shell Size | 2 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn Amplimite Ip67,sz2 90, 26 Rohs Compliant: No |Amp Te Connectivity 1-2221860-2 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE IP67 SZ2 90 26 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE IP67SZ2 90 26 PIFSPLUG | Distrelec |
AMPLIMITE IP67, SZ2,90,26P, IF SEAL | TE Connectivity 1-2221860-2 | RS Americas |
HD D SUB HOUSING, DA, STEEL | element14 |
Where can I find additional details, specifications and documents for a 1-2221860-2?
Additional datasheets, footprints and schematics for 1-2221860-2 are listed on our Part Details page. You can also find images and similar parts to 1-2221860-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2221860-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2221860-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2221860-2 fall under?
The 1-2221860-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2221860-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2221860-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2221860-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2221860-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2221860-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2221860-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2221860-2?
You can fill out our help required form which you can use to request a quote for 1-2221860-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.