Prices starting from US$52.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$63.62 |
No stock
|
Buy Now | |
Newark Electronics | US$68.26 |
654
|
Buy Now | |
Rapid Electronics | US$73.70 |
654
|
Buy Now | |
Chip One Stop | US$52.00 |
654
|
Buy Now | |
Distrelec | US$59.64 |
654
|
Buy Now | |
Avnet America | US$60.01 |
-
|
Buy Now | |
RS Americas | US$55.51 |
-
|
Buy Now | |
element14 | US$64.68 |
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
---|---|
Shell Plating Material | Cadmium |
Rear Shell Material | Steel |
Front Shell Plating Material | Cadmium |
Front Shell Plating Finish | Yellow Chromate |
Shell Material | Steel |
Front Shell Material | Steel |
Shell Plating Finish | Yellow Chromate |
Rear Shell Plating Material | Cadmium |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Preloaded | No |
Number of Positions | 15 |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 50 – 100µin, 1.3µm |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold over Nickel |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .115 – .125in |
Connector Mounting Type | Panel |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Individual |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Blindmate | No |
Shell Size | 1 |
Sealable | Yes |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn Amplimite Ip67,sz1 90, 15 Rohs Compliant: No |Amp Te Connectivity 1-2221860-1 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE IP67 SZ1 90 15 | Rapid Electronics |
TE Connectivity Conn High Density D-Sub PIN 15 POS Crimp ST Cable Mount 15 Terminal 1 Port Individual | Distrelec |
AMPLIMITE IP67,SZ1,90,15P, IF SEAL | TE Connectivity 1-2221860-1 | RS Americas |
HD D SUB HOUSING, DE, STEEL | element14 |
Where can I find additional details, specifications and documents for a 1-2221860-1?
Additional datasheets, footprints and schematics for 1-2221860-1 are listed on our Part Details page. You can also find images and similar parts to 1-2221860-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2221860-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2221860-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2221860-1 fall under?
The 1-2221860-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2221860-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2221860-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2221860-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2221860-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2221860-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2221860-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2221860-1?
You can fill out our help required form which you can use to request a quote for 1-2221860-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.