Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$108.62
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$98.83
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$91.60
|
43
in stock
|
Buy Now | |
Distrelec
from US$93.87
|
43
in stock
|
Buy Now | |
TE Store
from US$119.53
|
38
in stock
|
Buy Now | |
Avnet America
from US$78.22
|
-
|
Buy Now | |
RS Americas
from US$111.27
|
-
|
Buy Now | |
element14
from US$109.68
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18277-2 |
---|---|
Shell Plating Material | Cadmium |
Rear Shell Material | Steel |
Front Shell Plating Material | Cadmium |
Front Shell Plating Finish | Yellow Chromate |
Shell Material | Steel |
Front Shell Material | Steel |
Shell Plating Finish | Yellow Chromate |
Rear Shell Plating Material | Cadmium |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | No |
Preloaded | No |
Number of Positions | 78 |
Contact Mating Area Plating Thickness | 1.3µm, 50 – 100µin |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Style | Socket |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Connector Mounting Type | Panel |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Individual |
Shell Size | 5 |
Connector Style | Receptacle |
Sealable | Yes |
Blindmate | No |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Conn Amplimite Ip67, Sz5, 90, 78 |Amp Te Connectivity 1-2221760-5 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE IP67 SZ5 90 78 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE IP67 SZ5 90 78 P RCPT | Distrelec |
AMPLIMITE IP67, SZ5, 90, 78 POS, RCPT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 78 Power/Signal/Coax Combination: No Connector Shell Size: 5 Receptacle Cable-to-Cable 78 | Box Mount D-Sub Connector | Part Number: 1-2221760-5 | Internal Number: 1-2221760-5 | TE Connectivity | TE Store |
D SUB HOUSING, RCPT, DD SZ, 78POS | Farnell |
AMPLIMITE IP67,SZ5,90,78S, RCPT | TE Connectivity 1-2221760-5 | RS Americas |
HD D SUB HOUSING, DD, STEEL | element14 |
Where can I find additional details, specifications and documents for a 1-2221760-5?
Additional datasheets, footprints and schematics for 1-2221760-5 are listed on our Part Details page. You can also find images and similar parts to 1-2221760-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2221760-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2221760-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2221760-5 fall under?
The 1-2221760-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2221760-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2221760-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2221760-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2221760-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-2221760-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2221760-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2221760-5?
You can fill out our help required form which you can use to request a quote for 1-2221760-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.