Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Style | Straight |
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
Tether | With |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Resistor Specification | 50 Ω |
Impedance | 50Ω |
Circuit Application | Signal |
Dielectric Material | Polyethylene |
Comment | Tether is conductive with #4 stud size |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Product Type | Terminator |
Grade | Commercial |
Cable Type | Coaxial |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF Terminators TERMINATOR PLUG 50 | Rapid Electronics |
TE Connectivity - AMP BNC Plug 50Ohm Straight Cable Mount | Distrelec |
Term Bnc 50 Ohm W/Gnd Str |Amp Te Connectivity 1-221629-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-221629-6?
Additional datasheets, footprints and schematics for 1-221629-6 are listed on our Part Details page. You can also find images and similar parts to 1-221629-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-221629-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-221629-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-221629-6 fall under?
The 1-221629-6 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 1-221629-6 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-221629-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-221629-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-221629-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-221629-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-221629-6 often in real-time on the comparison pages.
What if I can't find stock of 1-221629-6?
You can fill out our help required form which you can use to request a quote for 1-221629-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.