Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Port Matrix Configuration | 2 x 2 |
---|---|
Rear EONs per Port Column | 0 |
Number of Positions | 152 |
Lightpipe Configuration | All Four Down |
Number of Ports | 4 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Tin |
Tail Length | .079in, 2mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Data Rate (Max) | 14Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP Cable Assembly, QSFP MSA Compatible Transceiver |
Pluggable I/O Applications | Standard |
Circuit Application | Signal |
Heat Sink Compatible | No |
Enhancements | Standard |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Box & Tray |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Cage Assembly with Integrated Connector |
Cage Type | Stacked |
Sealable | Yes |
Form Factor | QSFP+ |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1-2214574-0?
Additional datasheets, footprints and schematics for 1-2214574-0 are listed on our Part Details page. You can also find images and similar parts to 1-2214574-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2214574-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2214574-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2214574-0 fall under?
The 1-2214574-0 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1-2214574-0 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2214574-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2214574-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2214574-0 have stock available?
There is no stock from authorised distributors for 1-2214574-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2214574-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2214574-0?
You can fill out our help required form which you can use to request a quote for 1-2214574-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.