Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 1.31mm², 30 – 16AWG |
Current Rating (Max) | 8A |
Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Mounting Angle | Straight |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
SMT TB SCREW RECEPTACLE, 3.5MM, 12 POS Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Receptacle Wire-to-Board 12 .138" | Surface Mount Tb Receptacle | Part Number: 1-2213936-2 | Internal Number: 1-2213936-2 | .138" | TE Connectivity | TE Store |
Pluggable Terminal Block Connector 12 Position 3.5mm Screw Straight 8A | Avnet America |
Where can I find additional details, specifications and documents for a 1-2213936-2?
Additional datasheets, footprints and schematics for 1-2213936-2 are listed on our Part Details page. You can also find images and similar parts to 1-2213936-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213936-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213936-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213936-2 fall under?
The 1-2213936-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2213936-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213936-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213936-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213936-2 have stock available?
Authorised distributors including Powell Electronics, RS, TE Store and Avnet America have stock available or on a lead time for 1-2213936-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213936-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2213936-2?
You can fill out our help required form which you can use to request a quote for 1-2213936-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.