Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
6,643
in stock
|
Buy Now | |
Rapid Electronics
from US$8.89
|
6,643
in stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
6,643
in stock
|
Buy Now | |
Distrelec
from US$8.97
|
6,643
in stock
|
Buy Now | |
Farnell
from US$9.41
|
5,700
in stock
|
Buy Now | |
TE Store
from US$7.04
|
449
in stock
|
Buy Now | |
Avnet America
from US$5.62
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Mount | Surface Mount |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .138in, 3.5mm |
Voltage | 300VAC |
Current Rating (Max) | 8A |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Mounting Angle | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Block Type | PCB Mount |
Connector Style | Header |
Pluggable Terminal Blocks Smt Tb R/A Header Ret, |Amp Te Connectivity 1-2213933-2 | Newark Electronics |
SMT TB R/A HEADER RET 3.5MM 12 POS | Rapid Electronics |
TE Connectivity SMT TB R/A HEADER RET 3.5MM 12 POS Barri | Distrelec |
TERMINAL BLOCK HEADERS SOCKETS | Farnell |
SMT TB R/A HEADER, RET, 3.5MM, 12 POS Terminal Block Connector Type: Header Number of Positions: 12 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Number of Rows: 1 Header 12 .138" 3.5 mm | Surface Mount Tb Header | Part Number: 1-2213933-2 | Internal Number: 1-2213933-2 | .138" | TE Connectivity | TE Store |
Shrouded Connector Header 12 Position 3.5mm Solder Right Angle Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2213933-2?
Additional datasheets, footprints and schematics for 1-2213933-2 are listed on our Part Details page. You can also find images and similar parts to 1-2213933-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213933-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213933-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213933-2 fall under?
The 1-2213933-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2213933-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213933-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213933-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213933-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2213933-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213933-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2213933-2?
You can fill out our help required form which you can use to request a quote for 1-2213933-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.