1-2213929-3

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-2213929-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-2213929-3
Series Information for 1-2213929-3 - TE Connectivity
  • Status: Active
  • Product Code: L836
  • Global Product Line: K24
  • GPL Description: Industrial

Description

Z35 MINI LED HDR 19*19 (A) PH, NO TAPE

Specifications

LED Family:
Luminus CXM-11-AC00, Luminus CHM-11-XH00
Number of Positions:
2
Optics Alignment:
No
Contact Current Rating (Max):
3A
Contact Base Material:
Copper Alloy
Operating Voltage:
60VDC
Current Rating (Max):
3A
Housing Material:
PBT GF
Circuit Application:
Power
Enables Zhaga Compatibility:
Zhaga Inspired
LED Manufacturer:
Citizen, Luminus
Connector System:
Wire-to-Component
Product Type:
LED Holder
Driver on Board:
No
Programmable:
No
Sealable:
No
COB Substrate Thickness:
1mm
Connector & Contact Terminates To:
Wire & Cable
Dimmable:
No
Termination Method to Wire & Cable:
Poke-In
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability