Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.75
|
5,038
in stock
|
Buy Now | |
Rapid Electronics
from US$6.03
|
5,038
in stock
|
Buy Now | |
Chip One Stop
from US$4.37
|
5,038
in stock
|
Buy Now | |
Distrelec
from US$8.13
|
5,038
in stock
|
Buy Now | |
Farnell
from US$6.24
|
4,040
in stock
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
TE Store
from US$5.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Sleeve Compatible | Yes |
---|---|
Vented | No |
Connector Diameter | 76mm |
Housing Color | Natural |
Agency & Standard | ANSI |
Lighting Product Type | Connector |
Sealable | Yes |
Led Lighting Mt.ing Accessories Cover, Light |Amp Te Connectivity 1-2213748-1 | Newark Electronics |
LED Lighting Mt.ing Accessories COVER LIGHT | Rapid Electronics |
TE Connectivity COVER, LIGHT CONTROL,76MM, CLEAR | Distrelec |
LED STREET LIGHT CONNECTORS | Farnell |
Special Order: COVER, LIGHT CONTROL,76MM, CLEAR Lighting Product Type: Cover Primary Product Color: Natural Product Diameter: 76 mm Product Diameter: 3 in Lighting Connector Features Included: Sleeve Compatible Not Vented Cover Natural 76 mm 3" | Photo Control Cover | Part Number: 1-2213748-1 | Internal Number: 1-2213748-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2213748-1?
Additional datasheets, footprints and schematics for 1-2213748-1 are listed on our Part Details page. You can also find images and similar parts to 1-2213748-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213748-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213748-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213748-1 fall under?
The 1-2213748-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 1-2213748-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213748-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213748-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213748-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2213748-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213748-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2213748-1?
You can fill out our help required form which you can use to request a quote for 1-2213748-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.