1-2213699-2

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-2213699-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-2213699-2
Details for TE Store
1-2213699-2
LUMAWISE DRIVE Z50- ON/OFF, 0.5A, 20X24 LED Manufacturer:Everlight
Buy Directly from TE Store (20 in Stock)
$36.0100 per unit
Series Information for 1-2213699-2 - TE Connectivity
  • Status: Active
  • Product Code: X539
  • Global Product Line: G74
  • GPL Description: Industrial

Description

LUMAWISE DRIVE Z50- ON/OFF, 0.5A, 20X24

Specifications

LED Family:
Lumileds 1208, Mega Tuneable White, Lumileds 1205CRSP, EAHP2024 Series, Mega Zenigata, Lumileds 1205 GEN 3, Lumileds 1204 GEN 3, Lumileds 1208 CRSP, Lumileds 1204CRSP, Lumileds 1204, Lumileds 1208 GEN 3, Lumileds 1205
Optics Alignment:
Yes
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
Operating Voltage:
48VDC
Output Current Rating:
500mA
Housing Material:
PBT
Enables Zhaga Compatibility:
Yes
LED Manufacturer:
Lumileds, Sharp, Everlight
Programmable:
No
COB Substrate Thickness:
1mm
Dimmable:
No
Flicker (% Max):
5
Driver on Board:
Yes
Product Type:
LED Holder
Thermal Protection:
Yes
Sealable:
No
Connector System:
Wire-to-Device
Termination Method to Wire & Cable:
Mini CT Connector
Operating Temperature Range:
32 – 257°F, 0 – 125°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

RS Components
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
Avnet America
Holder 4-Pin Mini CT Connector IP20 48VDC 500mA 20 x 24 LED On/Off Series Screw Mount
Allied Electronics, Inc
LED Lighting Mounting Accessories; LUMAWISE DRIVE Z50- ON/OFF, 0.5A, 20X24
Avnet Europe
Holder 4-Pin Mini CT Connector IP20 48VDC 500mA 20 x 24 LED On/Off Series Screw Mount
TE Store
LUMAWISE DRIVE Z50- ON/OFF, 0.5A, 20X24 LED Manufacturer:Everlight;Sharp;Lumileds;LED Family:EAHP2024 Series;Mega Tuneable White;Lumileds 1204CRSP;Lumileds 1205CRSP;Lumileds 1204;Lumileds 1205;Lumileds 1208 CRSP;Lumileds 1208;Mega Zenigata;Lumileds 1204 GEN 3;Lumileds 1205 GEN 3;Lumileds 1208 GEN 3;Optics Alignment:Yes;Enables Zhaga Compatibility:Yes;Operating Voltage:48 VDC Everlight EAHP2024 Series | Lumawise Drive Type Z50: On/off Series | TE Connectivity
Future Electronics
TE Lumawise CoB LED Holder with Integrated Driver On/Off 500 mA 20 x 24 mm
RS Components UK
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components DE
TE Connectivity LED-Halter 1-2213699-2, Ø 50mm, für Chip-on-Board (CoB)-LEDs Montage Typ : Schraubbefestigung Serie : Z50 On/Off Nennspannung : 48V dc
RS Components HK
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components JP
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components FR
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components CN
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components ES
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components NL
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components NO
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
Details for TE Store
1-2213699-2
LUMAWISE DRIVE Z50- ON/OFF, 0.5A, 20X24 LED Manufacturer:Everlight
Buy Directly from TE Store (20 in Stock)
$36.0100 per unit
Series Information for 1-2213699-2 - TE Connectivity

Description

COB LED HOLDER ON/OFF 0.5A 20X24MM

Specifications

Product Range:
Z50 Series
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
Avnet America
Holder 4-Pin Mini CT Connector IP20 48VDC 500mA 20 x 24 LED On/Off Series Screw Mount
Allied Electronics, Inc
LED Lighting Mounting Accessories; LUMAWISE DRIVE Z50- ON/OFF, 0.5A, 20X24
Avnet Europe
Holder 4-Pin Mini CT Connector IP20 48VDC 500mA 20 x 24 LED On/Off Series Screw Mount
TE Store
LUMAWISE DRIVE Z50- ON/OFF, 0.5A, 20X24 LED Manufacturer:Everlight;Sharp;Lumileds;LED Family:EAHP2024 Series;Mega Tuneable White;Lumileds 1204CRSP;Lumileds 1205CRSP;Lumileds 1204;Lumileds 1205;Lumileds 1208 CRSP;Lumileds 1208;Mega Zenigata;Lumileds 1204 GEN 3;Lumileds 1205 GEN 3;Lumileds 1208 GEN 3;Optics Alignment:Yes;Enables Zhaga Compatibility:Yes;Operating Voltage:48 VDC Everlight EAHP2024 Series | Lumawise Drive Type Z50: On/off Series | TE Connectivity
Future Electronics
TE Lumawise CoB LED Holder with Integrated Driver On/Off 500 mA 20 x 24 mm
RS Components UK
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components DE
TE Connectivity LED-Halter 1-2213699-2, Ø 50mm, für Chip-on-Board (CoB)-LEDs Montage Typ : Schraubbefestigung Serie : Z50 On/Off Nennspannung : 48V dc
RS Components HK
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components JP
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components FR
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components CN
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components ES
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components NL
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24
RS Components NO
LUMAWISE DRIVE Z50, ON/OFF, 0.5A, 20X24