1-2213678-6

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-2213678-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-2213678-6
Series Information for 1-2213678-6 - TE Connectivity
  • Status: Active
  • Product Code: L836
  • Global Product Line: K24
  • GPL Description: Industrial

Description

Z35 MINI LED HOLDER 13.5*13.5 CSK NO TAP

Specifications

LED Family:
Seoul SDW 13.5*13.5 Series, Panasonic C15 (13.5 x 13.5), Tridonic SLE-G5-LES6, Tridonic SLE-G5-LES11, Citizen CLU700, Panasonic C14 (13.5 x 13.5), BridgeLux H6, Citizen CLL020, Citizen CLL022, Tridonic SLE-G6-LES 10
Number of Positions:
2
Optics Alignment:
No
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
3A
Current Rating (Max):
3A
Operating Voltage:
60VDC
Centerline (Pitch):
35mm
Housing Material:
PBT GF
Enables Zhaga Compatibility:
Zhaga Inspired
Circuit Application:
Power
LED Manufacturer:
Tridonic, Citizen, Bridgelux, Seoul Semi, Panasonic
COB Substrate Thickness:
1mm
Connector System:
Wire-to-Component
Connector & Contact Terminates To:
Wire & Cable
Product Type:
LED Holder
Sealable:
No
Termination Method to Wire & Cable:
Poke-In
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability