Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.81
|
-
|
Buy Now |
LED Family | Sharp Mini Zenigata, Nichia L-Series |
---|---|
Number of Positions | 2 |
Optics Alignment | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Current Rating (Max) | 3A |
Operating Voltage | 60VDC |
Housing Material | PBT GF |
Circuit Application | Power |
用途 | Z50 Holder Series |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Sharp, NICHIA |
COB Substrate Thickness | 1mm |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | LED Holder |
Connector System | Wire-to-Component |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-2213678-3?
Additional datasheets, footprints and schematics for 1-2213678-3 are listed on our Part Details page. You can also find images and similar parts to 1-2213678-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213678-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213678-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213678-3 fall under?
The 1-2213678-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 1-2213678-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213678-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213678-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213678-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2213678-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213678-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2213678-3?
You can fill out our help required form which you can use to request a quote for 1-2213678-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.