Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
321,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
321,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
321,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
321,500
in stock
|
Buy Now | |
Farnell
from US$0.40
|
257,250
in stock
|
Buy Now | |
TE Store
from US$0.23
|
2,162
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 6A |
Wire Size | 18AWG |
Height | 13mm |
Centerline (Pitch) | 8.2mm, .323in |
Housing Color | Gray |
Housing Material | LCP (Liquid Crystal Polymer) |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Type | Header |
Termination Method to Wire & Cable | Poke-In |
Lighting Conn Conn, Inline Vert Scrwless,special |Amp Te Connectivity 1-2213629-2 | Newark Electronics |
Lighting Conn CONN INLINE VERT SCRWLESS SPECIAL | Rapid Electronics |
TE Connectivity CONN INLINE VERT SCRWLESS SPECIAL PACK Lighting Connectors CONN INLINE VERT SCRWLESS SPECIAL PACK | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
CONN, INLINE VERT SCRWLESS,SPECIAL PACK Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Lighting Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Connector Poke-In Header Wire-to-Board | Ballast Connector | Part Number: 1-2213629-2 | Internal Number: 1-2213629-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2213629-2?
Additional datasheets, footprints and schematics for 1-2213629-2 are listed on our Part Details page. You can also find images and similar parts to 1-2213629-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213629-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213629-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213629-2 fall under?
The 1-2213629-2 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2213629-2 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213629-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213629-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213629-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2213629-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213629-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2213629-2?
You can fill out our help required form which you can use to request a quote for 1-2213629-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.