1-2213613-1 PCB Connectors by TE Connectivity

CONN,BLADE & RECT 2 POS,SELECT GOLD,BLK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.85
-
Buy Now

Specifications

Number of Positions 2
Board-to-Board Configuration Right Angle
PCB Mount Orientation Horizontal
Contact Current Rating (Max) 6A
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 1.52 – 3.04µm
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Finish Matte
Contact Mating Area Plating Material Gold
Contact Type Hermaphroditic
Housing Material LCP
Centerline (Pitch) 4mm
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Mating Alignment Without
PCB Mount Retention Without
Connector Mounting Type Board Mount
Circuit Application Power
Packaging Method Pocket tape on reel
実装方法 Pocket tape on reel
Header Type Header Only
PCB Connector Assembly Type PCB Mount Hermaphroditic Connector
Connector System Board-to-Board
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 105°C

Alternative Descriptions

Conn,blade & Rect 2 Pos,select Gold,blk |Te Connectivity 1-2213613-1 | Newark Electronics
CONNECTOR, RCPT, 2POS, 1ROW, 4MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2213613-1?

Additional datasheets, footprints and schematics for 1-2213613-1 are listed on our Part Details page. You can also find images and similar parts to 1-2213613-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2213613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2213613-1 fall under?

The 1-2213613-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-2213613-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213613-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2213613-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2213613-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-2213613-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2213613-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2213613-1?

You can fill out our help required form which you can use to request a quote for 1-2213613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay