Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.3 – 4µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Hermaphroditic |
Housing Color | Black |
Centerline (Pitch) | 4mm |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Peg |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Pocket tape on reel |
Packaging Method | Pocket tape on reel |
Header Type | Standard |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-2213289-2?
Additional datasheets, footprints and schematics for 1-2213289-2 are listed on our Part Details page. You can also find images and similar parts to 1-2213289-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213289-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213289-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213289-2 fall under?
The 1-2213289-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2213289-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213289-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213289-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213289-2 have stock available?
There is no stock from authorised distributors for 1-2213289-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213289-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2213289-2?
You can fill out our help required form which you can use to request a quote for 1-2213289-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.