Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.17 |
No stock
|
Buy Now | |
Newark Electronics | US$0.66 |
58,900
|
Buy Now | |
Rapid Electronics | US$1.13 |
58,900
|
Buy Now | |
Chip One Stop | US$0.93 |
58,900
|
Buy Now | |
Distrelec | US$0.42 |
58,900
|
Buy Now | |
Future Electronics | US$0.94 |
-
|
Buy Now | |
Avnet America | US$1.01 |
-
|
Buy Now | |
RS Americas | US$1.28 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
For Use With | AMP Nector M Series Power Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Nector M Pin, Crimp, 16-18 Awg |Amp Te Connectivity 1-2213266-2 | Newark Electronics |
Lighting Connectors NECTOR M PIN CRIMP 16-18 | Rapid Electronics |
TE Connectivity - AMP NECTOR M PIN CRIMP 16-18 AWG | Distrelec |
NECTOR M Series Pin Crimp 16-18 AWG | Future Electronics |
NECTOR M PIN, CRIMP, 16-18 AWG | Avnet America |
Nector M Series, Male Pin Contact for use with NECTOR M 3 Pole Pin Connector | TE Connectivity 1-2213266-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2213266-2 .?
Additional datasheets, footprints and schematics for 1-2213266-2 . are listed on our Part Details page. You can also find images and similar parts to 1-2213266-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213266-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213266-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213266-2 . fall under?
The 1-2213266-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-2213266-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213266-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213266-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213266-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-2213266-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213266-2 . often in real-time on the comparison pages.
What if I can't find stock of 1-2213266-2 .?
You can fill out our help required form which you can use to request a quote for 1-2213266-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.