Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
71,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
71,940
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
71,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
62
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
For Use With | AMP Nector M Series Power Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | Lead (27-Jun-2018) |
Lighting Connectors NECTOR M SKT CRIMP 16-18 | Rapid Electronics |
TE Connectivity - AMP NECTOR M SKT CRIMP 16-18 AWG | Distrelec |
CIRCULAR CONTACT, SOCKET, 16AWG, CRIMP | Farnell |
Machined Contact, Skt, 18-16Awg, Crimp | Newark Electronics |
Copper Alloy Nickel Finish 16-18 AWG Nectar M-Line Machined Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Nector M Series, Female Socket Contact for use with NECTOR M 3 Pole Socket Conn | TE Connectivity 1-2213265-2 | RS Americas |
MACHINED CONTACT, SKT, 18-16AWG, CRIMP | element14 |
NECTOR M SKT, CRIMP, 16-18 AWG | Boersig |
Where can I find additional details, specifications and documents for a 1-2213265-2?
Additional datasheets, footprints and schematics for 1-2213265-2 are listed on our Part Details page. You can also find images and similar parts to 1-2213265-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2213265-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2213265-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2213265-2 fall under?
The 1-2213265-2 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2213265-2 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2213265-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2213265-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2213265-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-2213265-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2213265-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2213265-2?
You can fill out our help required form which you can use to request a quote for 1-2213265-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.