Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.42
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Signal Positions | 20 |
Number of Positions | 20 |
Number of Sections | 1 |
Number of Rows | 2 |
Tab Thickness | .016in, .4mm |
Interface Plating | Tin (Sn) |
Tab Width | .02in, .5mm |
Length | 1.02in, 26mm |
PCB 厚 (推奨) | 1.6mm |
Width | .417in, 10.6mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .354in, 9mm |
Centerline (Pitch) | 1.8mm, .071in |
UL Flammability Rating | UL 94V-0 |
Mounting Holes | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Reel |
Packaging Quantity | 195 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Conn Shrouded HDR 20 POS 1.8mm Solder RA Through Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-2208165-2?
Additional datasheets, footprints and schematics for 1-2208165-2 are listed on our Part Details page. You can also find images and similar parts to 1-2208165-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2208165-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2208165-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2208165-2 fall under?
The 1-2208165-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-2208165-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2208165-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2208165-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2208165-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2208165-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2208165-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2208165-2?
You can fill out our help required form which you can use to request a quote for 1-2208165-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.