Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini IO Type I |
---|---|
Connector Type B | Mini IO Type I |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Jacket Color | Black |
Ca Mini Io Mini Io Type I Cable |Amp Te Connectivity 1-2205131-2 | Newark Electronics |
5M 125 DEG CEL CA MINI IO TYPE I | Rapid Electronics |
TE Connectivity CA MINI IO MINI IO TYPE I Ethernet Cable | Distrelec |
CABLE ASSY, MINI IO TYPE I-TYPE I, 1M | Farnell |
Where can I find additional details, specifications and documents for a 1-2205131-2?
Additional datasheets, footprints and schematics for 1-2205131-2 are listed on our Part Details page. You can also find images and similar parts to 1-2205131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2205131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2205131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2205131-2 fall under?
The 1-2205131-2 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to 1-2205131-2 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2205131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2205131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2205131-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2205131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2205131-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2205131-2?
You can fill out our help required form which you can use to request a quote for 1-2205131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.