Number of Positions | 1 |
---|---|
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Receptacle |
Contact Base Material | Copper Alloy |
Crimp Area Plating Thickness | 2.5µm, 100µin |
Underplate Material Thickness | 1.25µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Orientation | Horizontal |
Wire Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.5µm |
Contact Underplating Material | Nickel |
Crimp Area Plating Finish | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 12.5A |
Contact Mating Area Plating Material | Tin over Nickel |
Wire Size | 20 – 24AWG |
Accepts Wire Insulation Diameter Range | 1.3 – 1.9mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 3mm, .118in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Mount Type | Crimp |
For Multiple Crimp | No |
Circuit Application | Power |
Packaging Method | Bag |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C |
CONTACT, SOCKET, 24-20AWG, CRIMP | Newark Electronics |
TE Connectivity - AMP ELCON MICRORECEPTACLE CONTACT TIN | Distrelec |
Heavy Duty Power Connector, ELCON Mirco, Tin Receptable Contact | Allied Electronics |
Where can I find additional details, specifications and documents for a 1-2204749-8?
Additional datasheets, footprints and schematics for 1-2204749-8 are listed on our Part Details page. You can also find images and similar parts to 1-2204749-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2204749-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2204749-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2204749-8 fall under?
The 1-2204749-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-2204749-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2204749-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2204749-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2204749-8 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet America and Distrelec have stock available or on a lead time for 1-2204749-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2204749-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2204749-8?
You can fill out our help required form which you can use to request a quote for 1-2204749-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.