Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.22
|
46
in stock
|
Buy Now | |
RS Americas
from US$6.45
|
265
in stock
|
Buy Now | |
Boersig
from US$7.61
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$10.13
|
71
in stock
|
Buy Now | |
element14
from US$8.87
|
71
in stock
|
Buy Now | |
Farnell
from US$8.61
|
71
in stock
|
Buy Now | |
Future Electronics
from US$4.44
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.06
|
-
|
Buy Now | |
TTI Europe
from US$5.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Connector Profile | Standard |
Shield Plating Material | Nickel |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Connector Contact Density | High |
Keyed | Yes |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Shielded | Yes |
Field Installable | No |
Comment | Type 2 |
Packaging Method | Blister |
実装方法 | Blister |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Panel Stops | Without |
Connector System | Cable-to-Cable, Cable-to-Board |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Sealable | No |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Modular Connector Style | Plug |
Data Rate | 1000Mb/s, 10Mb/s, 100Mb/s |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Type II Series Cable Mount Mini I/O Connector Plug 8 Way Shielded | TE Connectivity 1-2201855-2 | RS Americas |
Conn, Industrial Mini I/O, Plug, 8P8C | Newark Electronics |
CONN, INDUSTRIAL MINI I/O, PLUG, 8P8C | element14 |
8 Position Red 24~28 AWG Shielded MINI I/O Modular Plug Type II M Connector Kit | Future Electronics |
Conn Rectangular PL 4 POS Solder ST Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-2201855-2?
Additional datasheets, footprints and schematics for 1-2201855-2 are listed on our Part Details page. You can also find images and similar parts to 1-2201855-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2201855-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2201855-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2201855-2 fall under?
The 1-2201855-2 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2201855-2 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2201855-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2201855-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2201855-2 have stock available?
Authorised distributors including RS Americas, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-2201855-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2201855-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2201855-2?
You can fill out our help required form which you can use to request a quote for 1-2201855-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.