Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 1.968µin, .05µm |
Contact Mating Area Plating Material Thickness | 4µin |
Contact Current Rating (Max) | .3A |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Tab |
Contact Layout | Inline |
Stack Height | .038in, .98mm |
コネクタの高さ | .76mm |
Connector Height | .029in, .76mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage (Max) | 250VAC |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .4mm, .015in |
Mating Entry Location | Top |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment Type | None |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Assembly Process Feature | Vacuum Cover |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
実装方法 | Tape & Reel |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
0.4 STACKING CONN H0.98 PLUG ASSEMBLY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-2201196-0 | Internal Number: 1-2201196-0 | TE Connectivity | TE Store |
0.4 Stacking Conn H0.98 Plug Assembly Rohs Compliant: Yes |Te Connectivity 1-2201196-0 | Newark Electronics |
0.4 STACKING CONN H0.98 PLUG ASSEMBLY, PCB Headers and Receptacles | TE Connectivity 1-2201196-0 | RS Americas |
CONN, STACKING, PLUG, 10POS, 2ROW, 0.4MM | Farnell |
Where can I find additional details, specifications and documents for a 1-2201196-0?
Additional datasheets, footprints and schematics for 1-2201196-0 are listed on our Part Details page. You can also find images and similar parts to 1-2201196-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2201196-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2201196-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2201196-0 fall under?
The 1-2201196-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2201196-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2201196-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2201196-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2201196-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-2201196-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2201196-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2201196-0?
You can fill out our help required form which you can use to request a quote for 1-2201196-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.