Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
1,185
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
4,204
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
4,204
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
4,204
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
3,855
in stock
|
Buy Now | |
TE Store
from US$0.72
|
1,918
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,185
in stock
|
Buy Now | |
element14
from US$0.45
|
1,185
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frame Style | Open |
---|---|
Sleeve Material | Brass/Copper |
Sleeve Plating Material | Tin/Lead |
Color | Black |
Number of Positions | 32 |
Number of Rows | 2 |
Contact Fabrication | Stamped & Formed |
Socket Type | DIP |
Contact Mating Area Plating Thickness | 60µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Mating Contact Type | Dual Leaf |
Socket Style | Standard |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Resistance | 20mΩ |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mounting Angle | Vertical |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
Product Type | Socket |
Leg Style | Straight |
Row-to-Row Spacing | 15.24mm, .6in |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Through Hole |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
IC & COMPONENT SKT, 32POS, DIP, 2.54MM | Farnell |
IC&Component Sockets 32P DIP SKT 600 CL OTC | Rapid Electronics |
TE Connectivity - AMP DIP Socket 32PDIP SKT600 CLOTC | Distrelec |
32P LOWCOST WAY .600 SOCKET | TTI Europe |
32P,DIP SKT,600 CL,OTC,PB FREE Contact Fabrication: Stamped & Formed Number of Positions: 32 Connector Profile: Standard Row-to-Row Spacing: .6 in Row-to-Row Spacing: 15.24 mm Stamped & Formed 32 Standard .6" | Dip Socket: Standard & Stamped & Formed & Open & Tin | Part Number: 1-2199300-2 | Internal Number: 1-2199300-2 | TE Connectivity | TE Store |
Dip Socket, Tin, 32 Pos, 2.54Mm, Th | Newark Electronics |
DIP SOCKET, TIN, 32 POS, 2.54MM, TH | element14 |
32PDIP SKT600 CLOTCPB FREE | Heilind Electronics |
Conn DIP Socket SKT 32 POS 2.54mm Solder ST Thru-Hole | Avnet America |
32P, DIP SKT,600 CL, OTC, PB FREE, DIP Sockets | TE Connectivity 1-2199300-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | DIPLOMATE Series |
RoHS: | Unknown |
No. of Contacts | 32Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | DIPLOMATE Series |
Row Pitch | 15.24mm |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 1-2199300-2?
Additional datasheets, footprints and schematics for 1-2199300-2 are listed on our Part Details page. You can also find images and similar parts to 1-2199300-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199300-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199300-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199300-2 fall under?
The 1-2199300-2 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2199300-2 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199300-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199300-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199300-2 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1-2199300-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199300-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2199300-2?
You can fill out our help required form which you can use to request a quote for 1-2199300-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.