Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
4,266
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
3,738
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
2,916
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
2,754
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
2,200
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
1,968
in stock
|
Buy Now | |
TE Store
from US$0.83
|
1,448
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
680
in stock
|
Buy Now | |
Sager
from US$0.32
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
498
in stock
|
Buy Now | |
element14
from US$0.50
|
257
in stock
|
Buy Now | |
Farnell
from US$0.49
|
257
in stock
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Sleeve Plating Material | Tin/Lead |
Sleeve Material | Brass/Copper |
Frame Style | Ladder |
Number of Positions | 40 |
Number of Rows | 2 |
Contact Fabrication | Stamped & Formed |
Socket Type | DIP |
Contact Mating Area Plating Thickness | 60µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Socket Style | Standard |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Mating Contact Type | Dual Leaf |
Height Above PC Board | 5.1mm, .2in |
Insulation Resistance | 1000MΩ |
Contact Resistance | 20mΩ |
Housing Material | PBT GF30 |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Leg Style | Straight |
Product Type | Socket |
Row-to-Row Spacing | .6in, 15.24mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Contact Termination Type | Through Hole |
Termination Post Length | .118in, 3mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Conn DIP Socket SKT 40 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
40PDIP SKT600 CLLDRPB FREE | Heilind Electronics |
40 Position 2.54 mm Through Hole Vertical Mount DIP Socket | Future Electronics |
40P, DIP SKT,600 CL, LDR, PB FREE | TE Connectivity 1-2199299-5 | RS Americas |
40P LOWCOST WAY .600 SOCKET | TTI Europe |
40P,DIP SKT,600 CL,LDR,PB FREE Contact Fabrication: Stamped & Formed Number of Positions: 40 Connector Profile: Standard Row-to-Row Spacing: .6 in Row-to-Row Spacing: 15.24 mm Stamped & Formed 40 Standard .6" | Dip Socket: Standard & Stamped & Formed & Open & Tin | Part Number: 1-2199299-5 | Internal Number: 1-2199299-5 | Alias Number: S420 | TE Connectivity | TE Store |
IC & Component Sockets 40P DIP SKT 600 CL LADDER | Sager |
Dip Socket, 40Pos, Ladder Style, Th | Newark Electronics |
IC SOCKET, DIP, 40POS, TH | element14 |
Where can I find additional details, specifications and documents for a 1-2199299-5?
Additional datasheets, footprints and schematics for 1-2199299-5 are listed on our Part Details page. You can also find images and similar parts to 1-2199299-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199299-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199299-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199299-5 fall under?
The 1-2199299-5 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2199299-5 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199299-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199299-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199299-5 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Heilind Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1-2199299-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199299-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2199299-5?
You can fill out our help required form which you can use to request a quote for 1-2199299-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.