Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying Code | M |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 67 |
PCB Contact Termination Area Plating Material | Tin, Gold Flash |
Contact Mating Area Plating Material Thickness | 10µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Width | 8.7mm, .343in |
コネクタの高さ | 3.2mm |
Connector Height | 3.2mm, .126in |
Connector Length | .862in, 21.9mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
M.2 Connectors. M.2 0.5PITCH 3.2H KEY M 10U AU | Future Electronics |
Mini Card Edge Connector Socket 67 Position Right Angle Surface Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a 1-2199119-4?
Additional datasheets, footprints and schematics for 1-2199119-4 are listed on our Part Details page. You can also find images and similar parts to 1-2199119-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199119-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199119-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199119-4 fall under?
The 1-2199119-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > M.2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2199119-4 when available in the M.2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199119-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199119-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199119-4 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 1-2199119-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199119-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2199119-4?
You can fill out our help required form which you can use to request a quote for 1-2199119-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.