Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
930
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
TE Store
from US$1.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Keying Code | B |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 67 |
PCB Contact Termination Area Plating Material | Tin, Gold Flash |
Contact Mating Area Plating Material Thickness | 10µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | .126in, 3.2mm |
Connector Width | .343in, 8.7mm |
Connector Length | 21.9mm, .862in |
コネクタの高さ | 3.2mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
CARD EDGE PC BOARD CONNECTORS | Farnell |
PCI Express/PCI Conn M.2 0.5PITCH 3.2H KEY B 10U | Rapid Electronics |
TE Connectivity M.2 0.5PITCH 3.2H KEY B 10U AU | Distrelec |
Conn Card Edge SKT 67 POS 0.5mm Solder RA SMD T/R | Avnet America |
M.2 0.5PITCH 3.2H KEY B 10Uinch AU, M.2 Connectors | TE Connectivity 1-2199119-0 | RS Americas |
Special Order: M.2 0.5PITCH 3.2H KEY B 10U'' AU Connector Height: .126 in Connector Height: 3.2 mm Connector & Keying Code: B Contact Mating Area Plating Material: Gold Circuit Application: Power 0.126" 3.2 mm B Gold | M.2 Connector | Part Number: 1-2199119-0 | Internal Number: 1-2199119-0 | .126" | TE Connectivity | TE Store |
M.2 0.5PITCH 3.2H KEY B 10U'' AU | Boersig |
Where can I find additional details, specifications and documents for a 1-2199119-0?
Additional datasheets, footprints and schematics for 1-2199119-0 are listed on our Part Details page. You can also find images and similar parts to 1-2199119-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199119-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199119-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199119-0 fall under?
The 1-2199119-0 is listed under Connectors > PCB Connectors > Card Edge Connectors > M.2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2199119-0 when available in the M.2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199119-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199119-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199119-0 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2199119-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199119-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2199119-0?
You can fill out our help required form which you can use to request a quote for 1-2199119-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.