1-2198617-5 D-Shaped Connectors by TE Connectivity

Ni Plated Plastic Backshell, 15 Way, Str

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.00

Distributor Stock
Logo for RS
RS
from US$8.66
69
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.91
314
in stock
Buy Now
Logo for element14
element14
from US$5.73
184
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.52
184
in stock
Buy Now
Logo for TE Store
TE Store
from US$7.01
155
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.27
37
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.60
26
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.85
19
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.32
7
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$6.71
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$6.71
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.14
-
Buy Now
Logo for Boersig
Boersig
from US$5.00
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Clamp Type Two-Piece RFI/EMI Shield
Shield Plating Material Nickel
Cable Clamp Material ABS
Cable Exit Angle 180
Number of Positions 15
Cable Insulation Diameter .197 – .355in, 4 – 13mm
Cover Flammability Rating UL 94V-0
Screw & Hole Thread Size 4-40
Packaging Method Bag
Packaging Quantity 100
Slide Latch Without
Shell Size 2
Accessory Type Backshell
Shielded Yes
Grommets With
Product Type Accessory

Alternative Descriptions

D Sub Shielded Backshell, Da, Abs | Newark Electronics
BACKSHELL, 180DEG, SIZE DA | element14
Ni Plated Plastic Backshell, 15 Way, Str Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: ABS Body Orientation: Straight Compatible With Connector Shell Size: 2 Shielded Backshell ABS Straight | Connector Backshell | Part Number: 1-2198617-5 | Internal Number: 1-2198617-5 | TE Connectivity | TE Store
15 way plated plastic backshell, 180 deg | RS
Hood D-sub 15Pos StraightExit ADK Series Nickel PLD Plasticc | TE Connectivity 1-2198617-5 | RS Americas
D-Sub Backshells Ni PLATD 15POS STR PLASTIC | Rapid Electronics
TE Connectivity - AMP Ni Plated Plastic Backshell 15 Way Str | Distrelec
Ni Plated Plastic Backshell 15 Way Str | Heilind Electronics
AMP1-2198617-5 | Avnet America


1-2198617-5 Connectors by Unknown

D SUB SHIELDED BACKSHELL DA ABS

Status: Unknown
Series: ADK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range ADK Series
D Sub Shell Size DA
Cable Exit Angle 180°
Connector Body Material ABS (Acrylonitrile Butadiene Styrene) Body
Accessory Type D Sub Backshell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2198617-5?

Additional datasheets, footprints and schematics for 1-2198617-5 are listed on our Part Details page. You can also find images and similar parts to 1-2198617-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2198617-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2198617-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2198617-5 fall under?

The 1-2198617-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 1-2198617-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2198617-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2198617-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2198617-5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 1-2198617-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2198617-5 often in real-time on the comparison pages.

What if I can't find stock of 1-2198617-5?

You can fill out our help required form which you can use to request a quote for 1-2198617-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay