Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ribbon Color | Black |
---|---|
Ribbon Configuration | Ink Side Out (Reverse Wound) |
Ribbon Type | Thermal Transfer |
Ribbon Length | 984ft, 300m |
Ribbon Width | 110mm, 4.33in |
Compatible Printers | 411-121005 |
Ink Type | Resin |
Printer Ribbon Resin 300m Black | Avnet America |
Printers RIB-1976-300-110-L-0 | Sager |
Where can I find additional details, specifications and documents for a 1-2186547-1?
Additional datasheets, footprints and schematics for 1-2186547-1 are listed on our Part Details page. You can also find images and similar parts to 1-2186547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2186547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2186547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2186547-1 fall under?
The 1-2186547-1 is listed under Identification & Labeling > Printers, Software & Accessories > Printer Ribbons.
Can I view similar or alternative parts?
You can view similar parts to 1-2186547-1 when available in the Printer Ribbons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2186547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2186547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2186547-1 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 1-2186547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2186547-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2186547-1?
You can fill out our help required form which you can use to request a quote for 1-2186547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.