Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ribbon Color | White |
---|---|
Ribbon Type | Thermal Transfer |
Ribbon Configuration | Ink Side Out (Reverse Wound) |
Ribbon Length | 300m, 984ft |
Ribbon Width | 110mm, 4.33in |
Compatible Printers | 411-121005 |
Ink Type | Resin |
Ribbon for Thermal Transfer Printer Resin 300m White | Avnet America |
Special Order: RIB-1976-300-110-L-9 Printer Ink Type: Resin Primary Product Color: White Printer Ribbon Length: 300 m Printer Ribbon Length: 984 ft Product Width: 110 mm Resin White 300 m 984 ft | Thermal Printer Ribbon | Part Number: 1-2186043-1 | Internal Number: 1-2186043-1 | 110 mm | TE Connectivity | TE Store |
Printers RIB-1976-300-110-L-9 | Sager |
Where can I find additional details, specifications and documents for a 1-2186043-1?
Additional datasheets, footprints and schematics for 1-2186043-1 are listed on our Part Details page. You can also find images and similar parts to 1-2186043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2186043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2186043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2186043-1 fall under?
The 1-2186043-1 is listed under Identification & Labeling > Printers, Software & Accessories > Printer Ribbons.
Can I view similar or alternative parts?
You can view similar parts to 1-2186043-1 when available in the Printer Ribbons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2186043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2186043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2186043-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, TE Store and Sager have stock available or on a lead time for 1-2186043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2186043-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2186043-1?
You can fill out our help required form which you can use to request a quote for 1-2186043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.