1-2177053-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

2POS,8MM HV,PLUG HSG,ASSY,SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.83

Distributor Stock
Logo for Farnell
Farnell
from US$30.32
529
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.81
529
in stock
Buy Now
Logo for element14
element14
from US$28.54
529
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$27.36
24
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$24.83
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Orange
Body Material PA GF
Connector Code A
Number of Rows 1
Number of Positions 2
Mating Pin Diameter 8mm, .314in
Height 2.06in, 52.5mm
Length 85mm, 3.34in
Width 92.5mm, 3.64in
Nominal Voltage Architecture 500V, 125V, 240V, 48V, 550V, 12V, 600V, 80V, 42V, 90V, 24V
Operating Voltage 850VDC
Centerline (Pitch) 23mm, .9in
Degree of Protection IP6K9K
Polarized Yes
Terminal Position Assurance No
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable Yes
Serviceable No
Packaging Method Box
Packaging Quantity 18
Strain Relief No
Hybrid Connector No
Connector & Contact Terminates To Wire & Cable
Sealable Yes
Connector System Wire-to-Wire
Connector Style Housing for male terminals
Operating Temperature Range -40 – 140°C, -40 – 284°F


Alternative Descriptions

Automotive Housing, Plug, 2Pos Rohs Compliant: Yes |Te Connectivity 1-2177053-2 | Newark Electronics
AUTOMOTIVE HOUSING, PLUG, 2POS | element14
2PS,8MM HV,PLUG HSG,ASSY,SLD | TTI Europe
Conn Sealed Housing PL 2 POS 23mm ST Cable Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2177053-2?

Additional datasheets, footprints and schematics for 1-2177053-2 are listed on our Part Details page. You can also find images and similar parts to 1-2177053-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2177053-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2177053-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2177053-2 fall under?

The 1-2177053-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2177053-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2177053-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2177053-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2177053-2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 1-2177053-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2177053-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2177053-2?

You can fill out our help required form which you can use to request a quote for 1-2177053-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay