Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.17
|
No stock
|
Buy Now | |
Heilind Electronics
from US$33.71
|
684
in stock
|
Buy Now | |
TTI Europe
from US$35.87
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.71
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$36.46
|
-
|
Buy Now | |
Future Electronics
from US$27.11
|
-
|
Buy Now | |
Avnet America
from US$26.25
|
-
|
Buy Now | |
RS Americas
from US$34.23
|
-
|
Buy Now | |
element14
from US$32.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Body Material | PA GF |
Connector Code | A |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 8mm, .314in |
Length | 85mm, 3.34in |
Width | 92.5mm, 3.64in |
Height | 57.3mm, 2.25in |
Nominal Voltage Architecture | 500V, 12V, 125V, 240V, 48V, 550V, 600V, 80V, 42V, 90V, 24V |
Operating Voltage | 850VDC |
Centerline (Pitch) | .9in, 23mm |
Degree of Protection | IP6K9K |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 18 |
Packaging Method | Box |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
2POS,8MM HV,PLUG HSG,ASSY,SEAL | Heilind Electronics |
2PS,8MM HV,PLUG HSG,ASSY,SLD | TTI Europe |
Automotive Conn Housing, Plug, 2Pos | Newark Electronics |
2POS8MM HVPLUG HSGASSYSEALED | Future Electronics |
Conn Housing Wire to Board PL 2 POS 23mm ST Cable Mount Box | Avnet America |
Male terminal housing, 2 Position, .9in Centerline, Sealable, Orange, HVP800 | TE Connectivity 1-2177053-1 | RS Americas |
AUTOMOTIVE CONN HOUSING, PLUG, 2POS | element14 |
Where can I find additional details, specifications and documents for a 1-2177053-1?
Additional datasheets, footprints and schematics for 1-2177053-1 are listed on our Part Details page. You can also find images and similar parts to 1-2177053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2177053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2177053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2177053-1 fall under?
The 1-2177053-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2177053-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2177053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2177053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2177053-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1-2177053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2177053-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2177053-1?
You can fill out our help required form which you can use to request a quote for 1-2177053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.