Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-2176338-5 |
Prices starting from US$0.0014
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.0022
|
120,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0023
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0025
|
17,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0023
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0016
|
-
|
Buy Now | |
Avnet America
from US$0.0016
|
-
|
Buy Now | |
Sager
from US$0.0014
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1 x .5 x .35mm |
Resistance | 220Ω |
Power Rating | .0625W |
Tolerance | 5% |
Resistance Range | Up to 1kΩΩ |
Voltage Rating | 50V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0402 |
Element Type | Thick Film |
Resistor Type | General Purpose Resistor |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Cross Referenced to TE CNTY AMP - Part: AMP1-2176338-5 | Heilind Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
Res General Purpose Thick Film 0402 220 Ohm 5% 1/16W 100ppm/C Molded Paper T | Future Electronics |
SMD Chip Resistor, 220 Ohm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Thick Film Resistors - SMD CRGCQ 0402 220R 5% | Sager |
SMD Chip Resistor, 220 Ohm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-2176338-5?
Additional datasheets, footprints and schematics for 1-2176338-5 are listed on our Part Details page. You can also find images and similar parts to 1-2176338-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2176338-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2176338-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2176338-5 fall under?
The 1-2176338-5 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-2176338-5 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2176338-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2176338-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2176338-5 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 1-2176338-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2176338-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2176338-5?
You can fill out our help required form which you can use to request a quote for 1-2176338-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.