1-2176330-5 Resistors by TE Connectivity

CRGP 2010 150R 1%

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-2176330-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.14
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 5 x 2.5 x .55mm
Resistance 150Ω
Tolerance 1%
Resistance Range Up to 1kΩΩ
Power Rating 1.25W
Voltage Rating 400V
Mount Style Surface Mount
Packaging Method Taped & Reeled
Product Type Fixed Resistor
Resistor Type General Purpose Resistor
Element Type Thick Film
Size Code 2010
Termination Type Solder
Number of Terminations 2
Temperature Coefficient ±100ppm/°C


Alternative Descriptions

Res Pulse Withstand Thick Film 2010 150 Ohm 1% 1.25W ±100ppm/°C Molded Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2176330-5?

Additional datasheets, footprints and schematics for 1-2176330-5 are listed on our Part Details page. You can also find images and similar parts to 1-2176330-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2176330-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2176330-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2176330-5 fall under?

The 1-2176330-5 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1-2176330-5 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2176330-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2176330-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2176330-5 have stock available?

Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1-2176330-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2176330-5 often in real-time on the comparison pages.

What if I can't find stock of 1-2176330-5?

You can fill out our help required form which you can use to request a quote for 1-2176330-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay