1-2176173-6 Resistors by TE Connectivity

RL73V 2E R013 1% 1K RL

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-2176173-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Resistors 1
Dimensions 3.1 x 2.5 x .55mm
Resistance .013Ω
Tolerance 1%
Mount Style Surface Mount
Packaging Method Taped & Reeled
Product Type Fixed Resistor
Resistor Type Current Sensing Resistor
Element Type Thick Film
Size Code 1210
Termination Type Solder
Number of Terminations 2
Temperature Coefficient ±600ppm/°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2176173-6?

Additional datasheets, footprints and schematics for 1-2176173-6 are listed on our Part Details page. You can also find images and similar parts to 1-2176173-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2176173-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2176173-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2176173-6 fall under?

The 1-2176173-6 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1-2176173-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2176173-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2176173-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2176173-6 have stock available?

There is no stock from authorised distributors for 1-2176173-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2176173-6 often in real-time on the comparison pages.

What if I can't find stock of 1-2176173-6?

You can fill out our help required form which you can use to request a quote for 1-2176173-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay