1-2176050-6 Resistors by TE Connectivity

RLP73N 1E R22 5% 5K RL

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-2176050-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0435

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.0435
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 1 x .5 x .2mm
Resistance .22Ω
Tolerance 5%
Power Rating .125W
Mount Style Surface Mount
Packaging Method Taped & Reeled
Resistor Type Low Ohmic Resistor
Product Type Fixed Resistor
Element Type Thick Film
Size Code 0402
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±300ppm/°C


Alternative Descriptions

SMD Current Sense Resistor, 220 Milliohm, ± 5%, 125 mW, 0402 [1005 Metric], Thick Film | Avnet America
SMD Current Sense Resistor, 220 Milliohm, � 5%, 125 mW, 0402 [1005 Metric], Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2176050-6?

Additional datasheets, footprints and schematics for 1-2176050-6 are listed on our Part Details page. You can also find images and similar parts to 1-2176050-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2176050-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2176050-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2176050-6 fall under?

The 1-2176050-6 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1-2176050-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2176050-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2176050-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2176050-6 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-2176050-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2176050-6 often in real-time on the comparison pages.

What if I can't find stock of 1-2176050-6?

You can fill out our help required form which you can use to request a quote for 1-2176050-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay